Laird Technologies Ferrite Beads and Chips - DA1206D301R-10 DA1206D301R-10

Description
Manufacturer: Laird-Signal Integrity Products Win Source Part Number: 772395-DA1206D301R-1 0 Series: DA Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 1206 (3216 Metric), Array, 8 PC Pad Mounting: SMD Number of Lines: 4 Impedance @ Frequency: 300 Ohm @ 100MHz Family Name: DA Categories: Filters Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Height (Maximum): 0.039" (1.00mm) Current Rating (Maximum): 400mA DC Resistance (DCR) (Maximum): 400 mOhm Alternative Parts (Cross-Reference): DA1206D301R-00; Introduction Date: April 10, 2006 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Laird-Signal Integrity Products Win Source Part Number: 772395-DA1206D301R-1 0 Series: DA Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 1206 (3216 Metric), Array, 8 PC Pad Mounting: SMD Number of Lines: 4 Impedance @ Frequency: 300 Ohm @ 100MHz Family Name: DA Categories: Filters Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Height (Maximum): 0.039" (1.00mm) Current Rating (Maximum): 400mA DC Resistance (DCR) (Maximum): 400 mOhm Alternative Parts (Cross-Reference): DA1206D301R-00; Introduction Date: April 10, 2006 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - DA1206D301R-10 - DA1206D301R-10 - Win Source Electronics
Laguna Hills, CA, United States
Ferrite Beads and Chips - DA1206D301R-10
DA1206D301R-10
Ferrite Beads and Chips - DA1206D301R-10 DA1206D301R-10
Manufacturer: Laird-Signal Integrity Products Win Source Part Number: 772395-DA1206D301R-1 0 Series: DA Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 1206 (3216 Metric), Array, 8 PC Pad Mounting: SMD Number of Lines: 4 Impedance @ Frequency: 300 Ohm @ 100MHz Family Name: DA Categories: Filters Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Height (Maximum): 0.039" (1.00mm) Current Rating (Maximum): 400mA DC Resistance (DCR) (Maximum): 400 mOhm Alternative Parts (Cross-Reference): DA1206D301R-00; Introduction Date: April 10, 2006 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Laird-Signal Integrity Products
Win Source Part Number: 772395-DA1206D301R-10
Series: DA
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 1206 (3216 Metric), Array, 8 PC Pad
Mounting: SMD
Number of Lines: 4
Impedance @ Frequency: 300 Ohm @ 100MHz
Family Name: DA
Categories: Filters
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height (Maximum): 0.039" (1.00mm)
Current Rating (Maximum): 400mA
DC Resistance (DCR) (Maximum): 400 mOhm
Alternative Parts (Cross-Reference): DA1206D301R-00;
Introduction Date: April 10, 2006
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Ceramic Materials
Product Number DA1206D301R-10
Product Name Ferrite Beads and Chips - DA1206D301R-10
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Bead, In-Vacuum, Accepts 0.050″ Dia Wire, Package = 1 Foot Length - A1429-3-C - MPF Products, INC.
Specs
Material Type Alumina
Applications HV / Electrical
View Details
SR600-10 Graphite Sheet - sr600-10graphitesheet - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Shape / Form Plate / Board
Thickness 0.0051 inch (0.1300 mm)
View Details
Aluminum Silicon Carbide Structural Parts -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Material Type Carbide Material; Silicon Carbide
Shape / Form Custom Shape
Applications Structural
View Details
Ceramic Beads - 7648731 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details