Laird Technologies Fixed Inductors CPI1008KR68R-10

Description
680nH Unshielded Multilayer Inductor 1.7A 90mOhm 1008 (2520 Metric)
Request a Quote Datasheet
Description
680nH Unshielded Multilayer Inductor 1.7A 90mOhm 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CPI1008KR68R-10-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CPI1008KR68R-10-ND
Fixed Inductors CPI1008KR68R-10-ND
680nH Unshielded Multilayer Inductor 1.7A 90mOhm 1008 (2520 Metric)

680nH Unshielded Multilayer Inductor 1.7A 90mOhm 1008 (2520 Metric)

Buy Now Datasheet
Surface Mount Power Inductor, Cpi Series, 680 Nh, 20%, Multilayer, 0.1125 Ohm, 1.7 A Rohs Compliant Laird - 39Y3923 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Cpi Series, 680 Nh, 20%, Multilayer, 0.1125 Ohm, 1.7 A Rohs Compliant Laird
39Y3923
Surface Mount Power Inductor, Cpi Series, 680 Nh, 20%, Multilayer, 0.1125 Ohm, 1.7 A Rohs Compliant Laird 39Y3923
Surface Mount Power Inductor, CPI Series, 680 nH, 20%, Multilayer, 0.1125 ohm, 1.7 A RoHS Compliant: Yes

Surface Mount Power Inductor, CPI Series, 680 nH, 20%, Multilayer, 0.1125 ohm, 1.7 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number CPI1008KR68R-10-ND 39Y3923
Product Name Fixed Inductors Surface Mount Power Inductor, Cpi Series, 680 Nh, 20%, Multilayer, 0.1125 Ohm, 1.7 A Rohs Compliant Laird
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Multilayer Multilayer
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-R82M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Fixed Inductors - AX02-302R2-T-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
View Details
Adjustable Inductors - 1956-1089-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 114
View Details