Laird Technologies Fixed Inductors CPI0806KR47R-10

Description
470nH Unshielded Multilayer Inductor 1.5A 140mOhm 0806 (2016 Metric)
Request a Quote Datasheet
Description
470nH Unshielded Multilayer Inductor 1.5A 140mOhm 0806 (2016 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CPI0806KR47R-10-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CPI0806KR47R-10-ND
Fixed Inductors CPI0806KR47R-10-ND
470nH Unshielded Multilayer Inductor 1.5A 140mOhm 0806 (2016 Metric)

470nH Unshielded Multilayer Inductor 1.5A 140mOhm 0806 (2016 Metric)

Buy Now Datasheet
Surface Mount Power Inductor, Cpi Series, 470 Nh, 20%, Multilayer, 0.182 Ohm, 1.5 A Rohs Compliant Laird - 39Y3916 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Cpi Series, 470 Nh, 20%, Multilayer, 0.182 Ohm, 1.5 A Rohs Compliant Laird
39Y3916
Surface Mount Power Inductor, Cpi Series, 470 Nh, 20%, Multilayer, 0.182 Ohm, 1.5 A Rohs Compliant Laird 39Y3916
Surface Mount Power Inductor, CPI Series, 470 nH, 20%, Multilayer, 0.182 ohm, 1.5 A RoHS Compliant: Yes

Surface Mount Power Inductor, CPI Series, 470 nH, 20%, Multilayer, 0.182 ohm, 1.5 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number CPI0806KR47R-10-ND 39Y3916
Product Name Fixed Inductors Surface Mount Power Inductor, Cpi Series, 470 Nh, 20%, Multilayer, 0.182 Ohm, 1.5 A Rohs Compliant Laird
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Multilayer Multilayer
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J223JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 2567639P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0330 microH
DCR 0.8000 ohms
View Details
Common Mode Chokes - 486-3-143-902-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Application Common Mode Choke; RF Choke
View Details