Laird Technologies Fixed Inductors CPI0806J3R3R-10

Description
3.3µH Unshielded Multilayer Inductor 1.1A 240mOhm 0806 (2016 Metric)
Request a Quote Datasheet
Description
3.3µH Unshielded Multilayer Inductor 1.1A 240mOhm 0806 (2016 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CPI0806J3R3R-10-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CPI0806J3R3R-10-ND
Fixed Inductors CPI0806J3R3R-10-ND
3.3µH Unshielded Multilayer Inductor 1.1A 240mOhm 0806 (2016 Metric)

3.3µH Unshielded Multilayer Inductor 1.1A 240mOhm 0806 (2016 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number CPI0806J3R3R-10-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-30100 - Triad Magnetics
Specs
Technology Standard
Inductance Range 10 microH
DCR 0.0400 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R4-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers