Laird Technologies Fixed Inductors CPI0806J1R5R-10

Description
1.5µH Unshielded Multilayer Inductor 1.2A 200mOhm 0806 (2016 Metric)
Request a Quote Datasheet
Description
1.5µH Unshielded Multilayer Inductor 1.2A 200mOhm 0806 (2016 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CPI0806J1R5R-10-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CPI0806J1R5R-10-ND
Fixed Inductors CPI0806J1R5R-10-ND
1.5µH Unshielded Multilayer Inductor 1.2A 200mOhm 0806 (2016 Metric)

1.5µH Unshielded Multilayer Inductor 1.2A 200mOhm 0806 (2016 Metric)

Buy Now Datasheet
Surface Mount Power Inductor, Cpi Series, 1.5 H, 20%, Multilayer, 0.26 Ohm, 1.2 A Rohs Compliant Laird - 39Y3911 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Cpi Series, 1.5 H, 20%, Multilayer, 0.26 Ohm, 1.2 A Rohs Compliant Laird
39Y3911
Surface Mount Power Inductor, Cpi Series, 1.5 H, 20%, Multilayer, 0.26 Ohm, 1.2 A Rohs Compliant Laird 39Y3911
Surface Mount Power Inductor, CPI Series, 1.5 H, 20%, Multilayer, 0.26 ohm, 1.2 A RoHS Compliant: Yes

Surface Mount Power Inductor, CPI Series, 1.5 H, 20%, Multilayer, 0.26 ohm, 1.2 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number CPI0806J1R5R-10-ND 39Y3911
Product Name Fixed Inductors Surface Mount Power Inductor, Cpi Series, 1.5 H, 20%, Multilayer, 0.26 Ohm, 1.2 A Rohs Compliant Laird
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Multilayer Multilayer
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176641-9 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 150 microH
View Details
2 suppliers
Fixed Inductors - KL731ETP12NJ - 1067435-KL731ETP12NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0120 microH
View Details
Common Mode Chokes - 486-3-108-439-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - FIT50-4-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details