Laird Technologies Fixed Inductors CPI0806J1R2R-10

Description
1.2µH Unshielded Multilayer Inductor 1.4A 160mOhm 0806 (2016 Metric)
Request a Quote Datasheet
Description
1.2µH Unshielded Multilayer Inductor 1.4A 160mOhm 0806 (2016 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CPI0806J1R2R-10-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CPI0806J1R2R-10-ND
Fixed Inductors CPI0806J1R2R-10-ND
1.2µH Unshielded Multilayer Inductor 1.4A 160mOhm 0806 (2016 Metric)

1.2µH Unshielded Multilayer Inductor 1.4A 160mOhm 0806 (2016 Metric)

Buy Now Datasheet
Surface Mount Power Inductor, Cpi Series, 1.2 H, 20%, Multilayer, 0.208 Ohm, 1.4 A Rohs Compliant Laird - 39Y3910 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Cpi Series, 1.2 H, 20%, Multilayer, 0.208 Ohm, 1.4 A Rohs Compliant Laird
39Y3910
Surface Mount Power Inductor, Cpi Series, 1.2 H, 20%, Multilayer, 0.208 Ohm, 1.4 A Rohs Compliant Laird 39Y3910
Surface Mount Power Inductor, CPI Series, 1.2 H, 20%, Multilayer, 0.208 ohm, 1.4 A RoHS Compliant: Yes

Surface Mount Power Inductor, CPI Series, 1.2 H, 20%, Multilayer, 0.208 ohm, 1.4 A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number CPI0806J1R2R-10-ND 39Y3910
Product Name Fixed Inductors Surface Mount Power Inductor, Cpi Series, 1.2 H, 20%, Multilayer, 0.208 Ohm, 1.4 A Rohs Compliant Laird
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Multilayer Multilayer
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

150uH 3.15A 70mOhm Inductor and Choke - 839-DSO1-30-0003 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 1.50E-4 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - 2176641-7 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 3.3 microH
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details