Laird Technologies Fixed Inductors CPI0805JR68R-10

Description
680nH Unshielded Multilayer Inductor 1A 120mOhm 0805 (2012 Metric)
Request a Quote Datasheet
Description
680nH Unshielded Multilayer Inductor 1A 120mOhm 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CPI0805JR68R-10-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CPI0805JR68R-10-ND
Fixed Inductors CPI0805JR68R-10-ND
680nH Unshielded Multilayer Inductor 1A 120mOhm 0805 (2012 Metric)

680nH Unshielded Multilayer Inductor 1A 120mOhm 0805 (2012 Metric)

Buy Now Datasheet
Surface Mount Power Inductor, Cpi Series, 680 Nh, 20%, Multilayer, 0.15 Ohm, 1 A Rohs Compliant Laird - 39Y3908 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Cpi Series, 680 Nh, 20%, Multilayer, 0.15 Ohm, 1 A Rohs Compliant Laird
39Y3908
Surface Mount Power Inductor, Cpi Series, 680 Nh, 20%, Multilayer, 0.15 Ohm, 1 A Rohs Compliant Laird 39Y3908
Surface Mount Power Inductor, CPI Series, 680 nH, 20%, Multilayer, 0.15 ohm, 1 A RoHS Compliant: Yes

Surface Mount Power Inductor, CPI Series, 680 nH, 20%, Multilayer, 0.15 ohm, 1 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number CPI0805JR68R-10-ND 39Y3908
Product Name Fixed Inductors Surface Mount Power Inductor, Cpi Series, 680 Nh, 20%, Multilayer, 0.15 Ohm, 1 A Rohs Compliant Laird
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Multilayer Multilayer
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J223JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Leaded Inductors - 1678363 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 220 microH
Q Factor 70
View Details
Common Mode Chokes - 486-3-137-416-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details