Laird Technologies Fixed Inductors CPI0805G1R5R-10

Description
1.5µH Unshielded Multilayer Inductor 700mA 220mOhm 0805 (2012 Metric)
Request a Quote Datasheet
Description
1.5µH Unshielded Multilayer Inductor 700mA 220mOhm 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CPI0805G1R5R-10-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CPI0805G1R5R-10-ND
Fixed Inductors CPI0805G1R5R-10-ND
1.5µH Unshielded Multilayer Inductor 700mA 220mOhm 0805 (2012 Metric)

1.5µH Unshielded Multilayer Inductor 700mA 220mOhm 0805 (2012 Metric)

Buy Now Datasheet
Surface Mount Power Inductor, Cpi Series, 1.5 H, 20%, Multilayer, 0.275 Ohm, 700 Ma Rohs Compliant Laird - 39Y3902 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Cpi Series, 1.5 H, 20%, Multilayer, 0.275 Ohm, 700 Ma Rohs Compliant Laird
39Y3902
Surface Mount Power Inductor, Cpi Series, 1.5 H, 20%, Multilayer, 0.275 Ohm, 700 Ma Rohs Compliant Laird 39Y3902
Surface Mount Power Inductor, CPI Series, 1.5 H, 20%, Multilayer, 0.275 ohm, 700 mA RoHS Compliant: Yes

Surface Mount Power Inductor, CPI Series, 1.5 H, 20%, Multilayer, 0.275 ohm, 700 mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number CPI0805G1R5R-10-ND 39Y3902
Product Name Fixed Inductors Surface Mount Power Inductor, Cpi Series, 1.5 H, 20%, Multilayer, 0.275 Ohm, 700 Ma Rohs Compliant Laird
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Multilayer Multilayer
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3125-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
Molded SMD Inductors - 2176738-5 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0020 microH
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details