176µH @ 100kHz 2 Line Common Mode Choke Through Hole 62A DCR 0.65mOhm
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 240-3055-ND |
| Product Name | Common Mode Chokes |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Mounting Option | Through Hole |
| Application | Common Mode Choke; RF Choke |