Win Source Part Number: 1337007-CMX1616Y222B
Category: Filters - Common Mode Chokes
Series: CMX
Package: Bulk
Voltage Rating - AC: 250V
Size / Dimension: 1.654" L x 1.575" W (42.00mm x 40.00mm)
Current Rating (Max): 19A
Standard Package: 240
Filter Type: Power Line
Height (Max): 0.610" (15.50mm)
Number of Lines: 2
Inductance @ Frequency: 2.156 mH @ 100 kHz
Mounting Type: Through Hole
Package / Case: Horizontal, 4 PC Pin
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 34 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: Laird-Signal Integrity Products
DC Resistance (DCR) (Max): 6mOhm
2.156mH @ 100kHz 2 Line Common Mode Choke Through Hole 19A DCR 6mOhm
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1337007-CMX1616Y222B-10 | 240-3052-ND |
| Product Name | Filters - Common Mode Chokes | Common Mode Chokes |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 105 C (-40 to 221 F) |
| Application | RF Choke | Common Mode Choke; RF Choke |
| Inductance Range | 2156 microH | |
| DCR | 0.0060 ohms | 0.0060 ohms |