2 Line Common Mode Choke Surface Mount 140 Ohms @ 100MHz 9A DCR 10mOhm
2 Line Common Mode Choke Surface Mount 140 Ohms @ 100MHz 9A DCR 10mOhm
2 Line Common Mode Choke Surface Mount 140 Ohms @ 100MHz 9A DCR 10mOhm
Manufacturer: Laird-Signal Integrity Products
Win Source Part Number: 1328203-CM7060W101R-
Category: Filters>Common Mode Chokes
Packaging: Reel - TR
Voltage Rating - DC: 80V
Size / Dimension: 0.276" L x 0.236" W (7.00mm x 6.00mm)
Current Rating (Max): 9A
Standard Package: 1,500
Mounting: Surface Mount
Filter Type: Power Line
Height (Max): 0.150" (3.80mm)
Number of Lines: 2
Impedance @ Frequency: 140 Ohms @ 100 MHz
DC Resistance (DCR) (Max): 10mOhm
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: Horizontal, 4 PC Pad
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Other Part Number: 240-2981-6,240-2981-
RoHS Status: ROHS3 Compliant
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 240-CM7060W101R-10DKR-ND | 1328203-CM7060W101R-10 |
| Product Name | Common Mode Chokes | Filters - Common Mode Chokes |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount Technology | Surface Mount Technology |
| Application | Common Mode Choke; RF Choke | RF Choke |
| DCR | 0.0100 ohms | 0.0100 ohms |