2 Line Common Mode Choke Surface Mount 350 Ohms @ 100MHz 5A DCR 10mOhm
2 Line Common Mode Choke Surface Mount 350 Ohms @ 100MHz 5A DCR 10mOhm
2 Line Common Mode Choke Surface Mount 350 Ohms @ 100MHz 5A DCR 10mOhm
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 240-CM7060R501R-10DKR-ND |
| Product Name | Common Mode Chokes |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount Technology |
| Application | Common Mode Choke; RF Choke |