Laird Technologies Common Mode Chokes CM6050M301R-10

Description
2 Line Common Mode Choke Surface Mount 300 Ohms @ 10MHz 3.7A DCR 14.3mOhm
Request a Quote Datasheet
Description
2 Line Common Mode Choke Surface Mount 300 Ohms @ 10MHz 3.7A DCR 14.3mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 240-CM6050M301R-10CT-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
240-CM6050M301R-10CT-ND
Common Mode Chokes 240-CM6050M301R-10CT-ND
2 Line Common Mode Choke Surface Mount 300 Ohms @ 10MHz 3.7A DCR 14.3mOhm

2 Line Common Mode Choke Surface Mount 300 Ohms @ 10MHz 3.7A DCR 14.3mOhm

Buy Now Datasheet
Common Mode Chokes - 240-CM6050M301R-10DKR-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
240-CM6050M301R-10DKR-ND
Common Mode Chokes 240-CM6050M301R-10DKR-ND
2 Line Common Mode Choke Surface Mount 300 Ohms @ 10MHz 3.7A DCR 14.3mOhm

2 Line Common Mode Choke Surface Mount 300 Ohms @ 10MHz 3.7A DCR 14.3mOhm

Buy Now Datasheet
Common Mode Chokes - 240-CM6050M301R-10TR-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
240-CM6050M301R-10TR-ND
Common Mode Chokes 240-CM6050M301R-10TR-ND
2 Line Common Mode Choke Surface Mount 300 Ohms @ 10MHz 3.7A DCR 14.3mOhm

2 Line Common Mode Choke Surface Mount 300 Ohms @ 10MHz 3.7A DCR 14.3mOhm

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 240-CM6050M301R-10CT-ND
Product Name Common Mode Chokes
Operating Temperature -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology
Application Common Mode Choke; RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Rod Core Inductor - RC-5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 915 microH
DCR 1 ohms
View Details
3 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details