Laird Technologies Choke, Common, 100Mhz, Smd, 200R; Rated Current Laird CM6032V201R-10

Description
CHOKE, COMMON, 100MHZ, SMD, 200R; Rated Current:8A; Inductance:-; Product Range:-; Impedance:200ohm; Common Mode Filter Case:15.24mm x 8.13mm x 9.45mm; Automotive Qualification Standard:-; SVHC:No SVHC (15-Jan-2018); DC Current RoHS Compliant: Yes
Datasheet
Description
CHOKE, COMMON, 100MHZ, SMD, 200R; Rated Current:8A; Inductance:-; Product Range:-; Impedance:200ohm; Common Mode Filter Case:15.24mm x 8.13mm x 9.45mm; Automotive Qualification Standard:-; SVHC:No SVHC (15-Jan-2018); DC Current RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Choke, Common, 100Mhz, Smd, 200R; Rated Current Laird - 66W8702 - Newark, An Avnet Company
Chicago, IL, United States
Choke, Common, 100Mhz, Smd, 200R; Rated Current Laird
66W8702
Choke, Common, 100Mhz, Smd, 200R; Rated Current Laird 66W8702
CHOKE, COMMON, 100MHZ, SMD, 200R; Rated Current:8A; Inductance:-; Product Range:-; Impedance:200ohm; Common Mode Filter Case:15.24mm x 8.13mm x 9.45mm; Automotive Qualification Standard:-; SVHC:No SVHC (15-Jan-2018); DC Current RoHS Compliant: Yes

CHOKE, COMMON, 100MHZ, SMD, 200R; Rated Current:8A; Inductance:-; Product Range:-; Impedance:200ohm; Common Mode Filter Case:15.24mm x 8.13mm x 9.45mm; Automotive Qualification Standard:-; SVHC:No SVHC (15-Jan-2018); DC Current RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 66W8702
Product Name Choke, Common, 100Mhz, Smd, 200R; Rated Current Laird
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Common-mode EMI filter for differential channels with integrated ESD protection - PCMF1USB30Z - Nexperia B.V.
Specs
Package / Mounting WLCSP5_2-1-2
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details
Power Line Filter Modules - 174-10KESS1BFPWDM-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); CSA, UL
View Details