Laird Technologies Choke, Common, 100Mhz, Smd, 160R; Inductance Laird CM5441Z161B-10

Description
CHOKE, COMMON, 100MHZ, SMD, 160R; Inductance:-; Rated Current:75A; Product Range:-; SVHC:No SVHC (15-Jan-2018); DC Current Max:75A; DC Resistance Max:0.0003ohm; Filter Terminals:SMD; Impedance:160ohm; Impedance Typ:160ohm RoHS Compliant: Yes
Datasheet
Description
CHOKE, COMMON, 100MHZ, SMD, 160R; Inductance:-; Rated Current:75A; Product Range:-; SVHC:No SVHC (15-Jan-2018); DC Current Max:75A; DC Resistance Max:0.0003ohm; Filter Terminals:SMD; Impedance:160ohm; Impedance Typ:160ohm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Choke, Common, 100Mhz, Smd, 160R; Inductance Laird - 66W8698 - Newark, An Avnet Company
Chicago, IL, United States
Choke, Common, 100Mhz, Smd, 160R; Inductance Laird
66W8698
Choke, Common, 100Mhz, Smd, 160R; Inductance Laird 66W8698
CHOKE, COMMON, 100MHZ, SMD, 160R; Inductance:-; Rated Current:75A; Product Range:-; SVHC:No SVHC (15-Jan-2018); DC Current Max:75A; DC Resistance Max:0.0003ohm; Filter Terminals:SMD; Impedance:160ohm; Impedance Typ:160ohm RoHS Compliant: Yes

CHOKE, COMMON, 100MHZ, SMD, 160R; Inductance:-; Rated Current:75A; Product Range:-; SVHC:No SVHC (15-Jan-2018); DC Current Max:75A; DC Resistance Max:0.0003ohm; Filter Terminals:SMD; Impedance:160ohm; Impedance Typ:160ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 66W8698
Product Name Choke, Common, 100Mhz, Smd, 160R; Inductance Laird
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter Modules - 174-100AHVDFP-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards cURus
View Details
EMI/RFI Filters (LC, RC Networks) - 568-7521-2-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details