Magnetics, EMI/RFI Shielding Chokes & Coils
2 Line Common Mode Choke Through Hole 160 Ohms @ 100MHz 75A DCR 0.3mOhm
Manufacturer: Laird-Signal Integrity Products
Win Source Part Number: 866884-CM5441Z161B-1
Series: CM
Operating Temperature Range: -40°C ~ 125°C
Features: 2 Line Common Mode Choke Through Hole 75A DCR 0.3mOhm
Package: Vertical, 4 PC Pin
Package: Tray
Mounting: Through Hole
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
Quantity per package: 66
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8548.90.0100
Other Part Number: 240-2488, CM5441Z161B10
| Heilind Electronics, Inc. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | CM5441Z161B-10 | 240-2488-ND | 866884-CM5441Z161B-10 |
| Product Name | Magnetics, EMI/RFI Shielding Chokes & Coils | Common Mode Chokes | Common Mode Chokes - CM5441Z161B-10 |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Through Hole | Through Hole | |
| Application | Common Mode Choke; RF Choke | RF Choke |