Laird Technologies Common Mode Chokes CM4732V201R-10

Description
6 Line Common Mode Choke Surface Mount 200 Ohms @ 100MHz 8A DCR 10mOhm
Request a Quote Datasheet
Description
6 Line Common Mode Choke Surface Mount 200 Ohms @ 100MHz 8A DCR 10mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 240-CM4732V201R-10CT-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
240-CM4732V201R-10CT-ND
Common Mode Chokes 240-CM4732V201R-10CT-ND
6 Line Common Mode Choke Surface Mount 200 Ohms @ 100MHz 8A DCR 10mOhm

6 Line Common Mode Choke Surface Mount 200 Ohms @ 100MHz 8A DCR 10mOhm

Buy Now Datasheet
Common Mode Chokes - 240-CM4732V201R-10DKR-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
240-CM4732V201R-10DKR-ND
Common Mode Chokes 240-CM4732V201R-10DKR-ND
6 Line Common Mode Choke Surface Mount 200 Ohms @ 100MHz 8A DCR 10mOhm

6 Line Common Mode Choke Surface Mount 200 Ohms @ 100MHz 8A DCR 10mOhm

Buy Now Datasheet
Common Mode Chokes - 240-CM4732V201R-10TR-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
240-CM4732V201R-10TR-ND
Common Mode Chokes 240-CM4732V201R-10TR-ND
6 Line Common Mode Choke Surface Mount 200 Ohms @ 100MHz 8A DCR 10mOhm

6 Line Common Mode Choke Surface Mount 200 Ohms @ 100MHz 8A DCR 10mOhm

Buy Now Datasheet
Laguna Hills, CA, United States
Common Mode Chokes - CM4732V201R-10
866882-CM4732V201R-10
Common Mode Chokes - CM4732V201R-10 866882-CM4732V201R-10
Manufacturer: Laird-Signal Integrity Products Win Source Part Number: 866882-CM4732V201R-1 0 Series: CM Operating Temperature Range: -40°C ~ 125°C Features: 6 Line Common Mode Choke Surface Mount 200 Ohms @ 100 MHz 8A DCR 10mOhm Package: Vertical, 12 Flat Lead Package: Reel - TR Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 400 Estimated Pruduction Lead Time: 10 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: CM4732V201R10, 240-2465-2, 240-2465-1, 240-2465-6

Manufacturer: Laird-Signal Integrity Products
Win Source Part Number: 866882-CM4732V201R-10
Series: CM
Operating Temperature Range: -40°C ~ 125°C
Features: 6 Line Common Mode Choke Surface Mount 200 Ohms @ 100 MHz 8A DCR 10mOhm
Package: Vertical, 12 Flat Lead
Package: Reel - TR
Mounting: Surface Mount
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 400
Estimated Pruduction Lead Time: 10 Weeks
REACH Status: REACH Unaffected
HTSUS: 8548.90.0100
Other Part Number: CM4732V201R10, 240-2465-2, 240-2465-1, 240-2465-6

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 240-CM4732V201R-10CT-ND 866882-CM4732V201R-10
Product Name Common Mode Chokes Common Mode Chokes - CM4732V201R-10
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Application Common Mode Choke; RF Choke RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

0402AF (1005) Series Wirewound Ferrite Beads - 0402AF-201 0402AF-201XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Surface Mount Inductors - 2125966 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1.5 microH
Q Factor 15
View Details