Laird Technologies Common Mode Chokes - CM4545Z131R-10 CM4545Z131R-10

Description
Manufacturer: Laird-Signal Integrity Products Win Source Part Number: 915595-CM4545Z131R-1 0 Series: CM Operating Temperature Range: -40°C ~ 125°C Features: 4 Line Common Mode Choke Surface Mount 10A DCR 10mOhm Package: Vertical, 8 Flat Lead Package: Reel - TR Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 400 Estimated Pruduction Lead Time: 10 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: 240-2464-2, 240-2464-1, CM4545Z131R10, 240-2464-6
Request a Quote Datasheet
Description
Manufacturer: Laird-Signal Integrity Products Win Source Part Number: 915595-CM4545Z131R-1 0 Series: CM Operating Temperature Range: -40°C ~ 125°C Features: 4 Line Common Mode Choke Surface Mount 10A DCR 10mOhm Package: Vertical, 8 Flat Lead Package: Reel - TR Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 400 Estimated Pruduction Lead Time: 10 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: 240-2464-2, 240-2464-1, CM4545Z131R10, 240-2464-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Common Mode Chokes - CM4545Z131R-10
915595-CM4545Z131R-10
Common Mode Chokes - CM4545Z131R-10 915595-CM4545Z131R-10
Manufacturer: Laird-Signal Integrity Products Win Source Part Number: 915595-CM4545Z131R-1 0 Series: CM Operating Temperature Range: -40°C ~ 125°C Features: 4 Line Common Mode Choke Surface Mount 10A DCR 10mOhm Package: Vertical, 8 Flat Lead Package: Reel - TR Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 400 Estimated Pruduction Lead Time: 10 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: 240-2464-2, 240-2464-1, CM4545Z131R10, 240-2464-6

Manufacturer: Laird-Signal Integrity Products
Win Source Part Number: 915595-CM4545Z131R-10
Series: CM
Operating Temperature Range: -40°C ~ 125°C
Features: 4 Line Common Mode Choke Surface Mount 10A DCR 10mOhm
Package: Vertical, 8 Flat Lead
Package: Reel - TR
Mounting: Surface Mount
Categories: Filters
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 400
Estimated Pruduction Lead Time: 10 Weeks
REACH Status: REACH Unaffected
HTSUS: 8548.90.0100
Other Part Number: 240-2464-2, 240-2464-1, CM4545Z131R10, 240-2464-6

Buy Now Datasheet
Common Mode Chokes - 240-2464-6-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
240-2464-6-ND
Common Mode Chokes 240-2464-6-ND
4 Line Common Mode Choke Surface Mount 130 Ohms @ 100MHz 10A DCR 10mOhm

4 Line Common Mode Choke Surface Mount 130 Ohms @ 100MHz 10A DCR 10mOhm

Buy Now Datasheet
Common Mode Chokes - 240-2464-2-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
240-2464-2-ND
Common Mode Chokes 240-2464-2-ND
4 Line Common Mode Choke Surface Mount 130 Ohms @ 100MHz 10A DCR 10mOhm

4 Line Common Mode Choke Surface Mount 130 Ohms @ 100MHz 10A DCR 10mOhm

Buy Now Datasheet
Common Mode Chokes - 240-2464-1-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
240-2464-1-ND
Common Mode Chokes 240-2464-1-ND
4 Line Common Mode Choke Surface Mount 130 Ohms @ 100MHz 10A DCR 10mOhm

4 Line Common Mode Choke Surface Mount 130 Ohms @ 100MHz 10A DCR 10mOhm

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 915595-CM4545Z131R-10 240-2464-6-ND
Product Name Common Mode Chokes - CM4545Z131R-10 Common Mode Chokes
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Application RF Choke Common Mode Choke; RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

026011C (0703) Ceramic Chip Inductors - 026011C-20N 026011C-20NXJRW , 026011C-20NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R4-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-J182SAL4TDKR-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details
Inductor and Choke - 841-CZB1JGTTD221P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer
View Details
2 suppliers