Laird Technologies Choke, Common, 100Mhz, Smd, 130R; Inductance Laird CM4545Z131R-10

Description
CHOKE, COMMON, 100MHZ, SMD, 130R; Inductance:-; Rated Current:10A; Product Range:-; SVHC:No SVHC (15-Jan-2018); DC Current Max:10A; DC Resistance Max:0.1ohm; Filter Terminals:SMD; Impedance:130ohm; Impedance Typ:130ohm RoHS Compliant: Yes
Datasheet
Description
CHOKE, COMMON, 100MHZ, SMD, 130R; Inductance:-; Rated Current:10A; Product Range:-; SVHC:No SVHC (15-Jan-2018); DC Current Max:10A; DC Resistance Max:0.1ohm; Filter Terminals:SMD; Impedance:130ohm; Impedance Typ:130ohm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Choke, Common, 100Mhz, Smd, 130R; Inductance Laird - 66W8691 - Newark, An Avnet Company
Chicago, IL, United States
Choke, Common, 100Mhz, Smd, 130R; Inductance Laird
66W8691
Choke, Common, 100Mhz, Smd, 130R; Inductance Laird 66W8691
CHOKE, COMMON, 100MHZ, SMD, 130R; Inductance:-; Rated Current:10A; Product Range:-; SVHC:No SVHC (15-Jan-2018); DC Current Max:10A; DC Resistance Max:0.1ohm; Filter Terminals:SMD; Impedance:130ohm; Impedance Typ:130ohm RoHS Compliant: Yes

CHOKE, COMMON, 100MHZ, SMD, 130R; Inductance:-; Rated Current:10A; Product Range:-; SVHC:No SVHC (15-Jan-2018); DC Current Max:10A; DC Resistance Max:0.1ohm; Filter Terminals:SMD; Impedance:130ohm; Impedance Typ:130ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 66W8691
Product Name Choke, Common, 100Mhz, Smd, 130R; Inductance Laird
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - 568-5872-2-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3-Phase Filters - 1-2405081-1 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Current 80 amps
View Details
2 suppliers