Magnetics, EMI/RFI Shielding Chokes & Coils
4 Line Common Mode Choke Through Hole 130 Ohms @ 100MHz 10A DCR 10mOhm
| Heilind Electronics, Inc. | DigiKey | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | CM4545Z131B-10 | 240-2486-ND |
| Product Name | Magnetics, EMI/RFI Shielding Chokes & Coils | Common Mode Chokes |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Through Hole | |
| Application | Common Mode Choke; RF Choke |