3 Line Common Mode Choke Surface Mount 110 Ohms @ 100MHz 20A DCR 1mOhm
CMC 20A 3LN 110 OHM SMD
CMC 20A 3LN 110 OHM SMD
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 240-CM4440Z111R-10TR-ND |
| Product Name | Common Mode Chokes |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount Technology |
| Application | Common Mode Choke; RF Choke |