Laird Technologies Common Mode Chokes CM3822R151R-10

Description
6 Line Common Mode Choke Surface Mount 150 Ohms @ 100MHz 5A DCR 20mOhm
Request a Quote Datasheet
Description
6 Line Common Mode Choke Surface Mount 150 Ohms @ 100MHz 5A DCR 20mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 240-2473-2-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
240-2473-2-ND
Common Mode Chokes 240-2473-2-ND
6 Line Common Mode Choke Surface Mount 150 Ohms @ 100MHz 5A DCR 20mOhm

6 Line Common Mode Choke Surface Mount 150 Ohms @ 100MHz 5A DCR 20mOhm

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 240-2473-2-ND
Product Name Common Mode Chokes
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Application Common Mode Choke; RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

016008C (0402) Ceramic Chip Inductors - 016008C-12N 016008C-12NXJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-151 - Triad Magnetics
Specs
Technology Standard
Inductance Range 150 microH
DCR 0.5060 ohms
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 486-DSO1-20-0002-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details