Laird Technologies Filters - Common Mode Chokes CM3440Z171B-10

Description
Win Source Part Number: 1027926-CM3440Z171B- 10 Category: Filters>Common Mode Chokes Series: CM Package: Bulk Current Rating (Max): 20A Standard Package: 182 Filter Type: Power Line Height (Max): 0.508" (12.90mm) Number of Lines: 2 Impedance @ Frequency: 170 Ohms @ 100 MHz DC Resistance (DCR) (Max): 1mOhm Mounting Type: Through Hole Package / Case: Vertical, 4 PC Pin Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.395" L x 0.335" W (10.03mm x 8.51mm) Alternative Parts (Cross-Reference): 30201AC; VLM10555T-R33M180-3; 36401C; SDR2207-1R2ML; ASPI-0630LR-R47M-T15 ; ASPI-0630LR-R56M-T15 CM3440Z171B-10.; CM3440Z171B10; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: Laird-Signal Integrity Products Other Names: Q8323150,CM3440Z171B 10,240-2487
Request a Quote Datasheet
Description
Win Source Part Number: 1027926-CM3440Z171B- 10 Category: Filters>Common Mode Chokes Series: CM Package: Bulk Current Rating (Max): 20A Standard Package: 182 Filter Type: Power Line Height (Max): 0.508" (12.90mm) Number of Lines: 2 Impedance @ Frequency: 170 Ohms @ 100 MHz DC Resistance (DCR) (Max): 1mOhm Mounting Type: Through Hole Package / Case: Vertical, 4 PC Pin Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.395" L x 0.335" W (10.03mm x 8.51mm) Alternative Parts (Cross-Reference): 30201AC; VLM10555T-R33M180-3; 36401C; SDR2207-1R2ML; ASPI-0630LR-R47M-T15 ; ASPI-0630LR-R56M-T15 CM3440Z171B-10.; CM3440Z171B10; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: Laird-Signal Integrity Products Other Names: Q8323150,CM3440Z171B 10,240-2487
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Filters - Common Mode Chokes
1027926-CM3440Z171B-10
Filters - Common Mode Chokes 1027926-CM3440Z171B-10
Win Source Part Number: 1027926-CM3440Z171B- 10 Category: Filters>Common Mode Chokes Series: CM Package: Bulk Current Rating (Max): 20A Standard Package: 182 Filter Type: Power Line Height (Max): 0.508" (12.90mm) Number of Lines: 2 Impedance @ Frequency: 170 Ohms @ 100 MHz DC Resistance (DCR) (Max): 1mOhm Mounting Type: Through Hole Package / Case: Vertical, 4 PC Pin Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.395" L x 0.335" W (10.03mm x 8.51mm) Alternative Parts (Cross-Reference): 30201AC; VLM10555T-R33M180-3; 36401C; SDR2207-1R2ML; ASPI-0630LR-R47M-T15 ; ASPI-0630LR-R56M-T15 CM3440Z171B-10.; CM3440Z171B10; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: Laird-Signal Integrity Products Other Names: Q8323150,CM3440Z171B 10,240-2487

Win Source Part Number: 1027926-CM3440Z171B-10
Category: Filters>Common Mode Chokes
Series: CM
Package: Bulk
Current Rating (Max): 20A
Standard Package: 182
Filter Type: Power Line
Height (Max): 0.508" (12.90mm)
Number of Lines: 2
Impedance @ Frequency: 170 Ohms @ 100 MHz
DC Resistance (DCR) (Max): 1mOhm
Mounting Type: Through Hole
Package / Case: Vertical, 4 PC Pin
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.395" L x 0.335" W (10.03mm x 8.51mm)
Alternative Parts (Cross-Reference): 30201AC; VLM10555T-R33M180-3; 36401C; SDR2207-1R2ML; ASPI-0630LR-R47M-T15; ASPI-0630LR-R56M-T15CM3440Z171B-10.; CM3440Z171B10;
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: Laird-Signal Integrity Products
Other Names: Q8323150,CM3440Z171B10,240-2487

Buy Now Datasheet
Common Mode Chokes - 240-2487-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
240-2487-ND
Common Mode Chokes 240-2487-ND
2 Line Common Mode Choke Through Hole 170 Ohms @ 100MHz 20A DCR 1mOhm

2 Line Common Mode Choke Through Hole 170 Ohms @ 100MHz 20A DCR 1mOhm

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1027926-CM3440Z171B-10 240-2487-ND
Product Name Filters - Common Mode Chokes Common Mode Chokes
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Application RF Choke Common Mode Choke; RF Choke
DCR 1.00E-3 ohms 1.00E-3 ohms
Rated DC Current 20000 milliamps 20000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-R33MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Specs
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Common Mode Chokes - 1620199 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Application Common Mode Choke
Inductance Range 100 microH
View Details