Laird Technologies Common Mode Chokes CM3322P400R-10

Description
2 Line Common Mode Choke Surface Mount 40 Ohms @ 100MHz 4A DCR 30mOhm
Request a Quote Datasheet
Description
2 Line Common Mode Choke Surface Mount 40 Ohms @ 100MHz 4A DCR 30mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 240-2459-2-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
240-2459-2-ND
Common Mode Chokes 240-2459-2-ND
2 Line Common Mode Choke Surface Mount 40 Ohms @ 100MHz 4A DCR 30mOhm

2 Line Common Mode Choke Surface Mount 40 Ohms @ 100MHz 4A DCR 30mOhm

Buy Now Datasheet
Laguna Hills, CA, United States
Common Mode Chokes - CM3322P400R-10
1029561-CM3322P400R-10
Common Mode Chokes - CM3322P400R-10 1029561-CM3322P400R-10
Manufacturer: Laird-Signal Integrity Products Win Source Part Number: 1029561-CM3322P400R- 10 Packaging: Reel - TR Current Rating (Max): 4A Mounting: SMD (SMT) Filter Type: Power, Signal Line Height (Max): 0.093" (2.35mm) Number of Lines: 2 Impedance @ Frequency: 40 Ohm @ 100MHz DC Resistance (DCR) (Max): 30 mOhm Categories: Filters Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Dimension: Horizontal, 4 PC Pad Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, Defence, Military & Aerospace

Manufacturer: Laird-Signal Integrity Products
Win Source Part Number: 1029561-CM3322P400R-10
Packaging: Reel - TR
Current Rating (Max): 4A
Mounting: SMD (SMT)
Filter Type: Power, Signal Line
Height (Max): 0.093" (2.35mm)
Number of Lines: 2
Impedance @ Frequency: 40 Ohm @ 100MHz
DC Resistance (DCR) (Max): 30 mOhm
Categories: Filters
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Dimension: Horizontal, 4 PC Pad
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial, Defence, Military & Aerospace

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 240-2459-2-ND 1029561-CM3322P400R-10
Product Name Common Mode Chokes Common Mode Chokes - CM3322P400R-10
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Application Common Mode Choke; RF Choke
DCR 0.0300 ohms 0.0300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.12uH 250MHz 0.05A Inductor and Choke - 71-0402CS-R12XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.1200 microH
Inductance Tolerance 5 (+/- %)
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Leaded Inductors - 1660217 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 10 microH
Lead Style Axial; Axial
View Details