CHOKE, COMMON, 100MHZ, SMD, 200R; Rated Current:8A; Inductance:-; Product Range:-; Impedance:200ohm; Common Mode Filter Case:7.62mm x 8.13mm x 9.45mm; Automotive Qualification Standard:-; SVHC:No SVHC (15-Jan-2018); DC Current RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | EMI Filters and RFI Filters |
| Product Number | 66W8681 |
| Product Name | Choke, Common, 100Mhz, Smd, 200R; Rated Current Laird |
| Standards and Certifications | RoHS |