Laird Technologies Choke, Common, 100Mhz, Smd, 80R; Rated Current Laird CM2722R800R-10

Description
CHOKE, COMMON, 100MHZ, SMD, 80R; Rated Current:5A; Inductance:-; Product Range:22 Series; Impedance:80ohm; Common Mode Filter Case:5.72mm x 6.99mm x 4.32mm; Automotive Qualification Standard:-; SVHC:No SVHC (15-Jan-2018); DC Current RoHS Compliant: Yes
Datasheet
Description
CHOKE, COMMON, 100MHZ, SMD, 80R; Rated Current:5A; Inductance:-; Product Range:22 Series; Impedance:80ohm; Common Mode Filter Case:5.72mm x 6.99mm x 4.32mm; Automotive Qualification Standard:-; SVHC:No SVHC (15-Jan-2018); DC Current RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Choke, Common, 100Mhz, Smd, 80R; Rated Current Laird - 66W8675 - Newark, An Avnet Company
Chicago, IL, United States
Choke, Common, 100Mhz, Smd, 80R; Rated Current Laird
66W8675
Choke, Common, 100Mhz, Smd, 80R; Rated Current Laird 66W8675
CHOKE, COMMON, 100MHZ, SMD, 80R; Rated Current:5A; Inductance:-; Product Range:22 Series; Impedance:80ohm; Common Mode Filter Case:5.72mm x 6.99mm x 4.32mm; Automotive Qualification Standard:-; SVHC:No SVHC (15-Jan-2018); DC Current RoHS Compliant: Yes

CHOKE, COMMON, 100MHZ, SMD, 80R; Rated Current:5A; Inductance:-; Product Range:22 Series; Impedance:80ohm; Common Mode Filter Case:5.72mm x 6.99mm x 4.32mm; Automotive Qualification Standard:-; SVHC:No SVHC (15-Jan-2018); DC Current RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 66W8675
Product Name Choke, Common, 100Mhz, Smd, 80R; Rated Current Laird
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filters - 2094492 - RS Components, Ltd.
Specs
Filter Type Three Phase
Package / Mounting Chassis mount
Standards and Certifications RoHS
View Details
2 suppliers
Common-mode EMI filter for differential channels with integrated ESD protection - PCMF3HDMI14SZ - Nexperia B.V.
Specs
Package / Mounting WLCSP15_6-3-6
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details
2 suppliers