Laird Technologies Choke, Common, 100Mhz, Smd, 33R; Rated Current Laird CM2021Y330R-10

Description
CHOKE, COMMON, 100MHZ, SMD, 33R; Rated Current:15A; Inductance:-; Product Range:-; Impedance:33ohm; Common Mode Filter Case:5.6mm x 2.85mm x 5mm; Automotive Qualification Standard:-; SVHC:No SVHC (15-Jan-2018); DC Current Max:15A; DCRoHS Compliant: Yes
Datasheet
Description
CHOKE, COMMON, 100MHZ, SMD, 33R; Rated Current:15A; Inductance:-; Product Range:-; Impedance:33ohm; Common Mode Filter Case:5.6mm x 2.85mm x 5mm; Automotive Qualification Standard:-; SVHC:No SVHC (15-Jan-2018); DC Current Max:15A; DCRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Choke, Common, 100Mhz, Smd, 33R; Rated Current Laird - 66W8670 - Newark, An Avnet Company
Chicago, IL, United States
Choke, Common, 100Mhz, Smd, 33R; Rated Current Laird
66W8670
Choke, Common, 100Mhz, Smd, 33R; Rated Current Laird 66W8670
CHOKE, COMMON, 100MHZ, SMD, 33R; Rated Current:15A; Inductance:-; Product Range:-; Impedance:33ohm; Common Mode Filter Case:5.6mm x 2.85mm x 5mm; Automotive Qualification Standard:-; SVHC:No SVHC (15-Jan-2018); DC Current Max:15A; DCRoHS Compliant: Yes

CHOKE, COMMON, 100MHZ, SMD, 33R; Rated Current:15A; Inductance:-; Product Range:-; Impedance:33ohm; Common Mode Filter Case:5.6mm x 2.85mm x 5mm; Automotive Qualification Standard:-; SVHC:No SVHC (15-Jan-2018); DC Current Max:15A; DCRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 66W8670
Product Name Choke, Common, 100Mhz, Smd, 33R; Rated Current Laird
Rated Current 15 amps
Unlock Full Specs
to access all available technical data

Similar Products

CJ5100 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Entry Module W/filter, 8A, Qc; Connector Type Schurter - 69AC4219 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Rated Voltage 250 volts
Rated Current 8 amps
View Details
60A, 5-60V or 80A, 3.3-30V ORing MOSFET Module - i1R60080A-004-R - TDK-Lambda Europe GmbH
Specs
Product Standards CE Mark and UKCA Mark
Rated Voltage 5 to 30 volts
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details