Laird Technologies Common Mode Chokes CM1812B513R-1A

Description
51µH @ 100kHz 2 Line Common Mode Choke Surface Mount 2.8 kOhms @ 10MHz 230mA DCR 1Ohm
Request a Quote Datasheet
Description
51µH @ 100kHz 2 Line Common Mode Choke Surface Mount 2.8 kOhms @ 10MHz 230mA DCR 1Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 240-CM1812B513R-1ACT-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
240-CM1812B513R-1ACT-ND
Common Mode Chokes 240-CM1812B513R-1ACT-ND
51µH @ 100kHz 2 Line Common Mode Choke Surface Mount 2.8 kOhms @ 10MHz 230mA DCR 1Ohm

51µH @ 100kHz 2 Line Common Mode Choke Surface Mount 2.8 kOhms @ 10MHz 230mA DCR 1Ohm

Buy Now Datasheet
Common Mode Chokes - 240-CM1812B513R-1ATR-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
240-CM1812B513R-1ATR-ND
Common Mode Chokes 240-CM1812B513R-1ATR-ND
51µH @ 100kHz 2 Line Common Mode Choke Surface Mount 2.8 kOhms @ 10MHz 230mA DCR 1Ohm

51µH @ 100kHz 2 Line Common Mode Choke Surface Mount 2.8 kOhms @ 10MHz 230mA DCR 1Ohm

Buy Now Datasheet
Common Mode Chokes - 240-CM1812B513R-1ADKR-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
240-CM1812B513R-1ADKR-ND
Common Mode Chokes 240-CM1812B513R-1ADKR-ND
51µH @ 100kHz 2 Line Common Mode Choke Surface Mount 2.8 kOhms @ 10MHz 230mA DCR 1Ohm

51µH @ 100kHz 2 Line Common Mode Choke Surface Mount 2.8 kOhms @ 10MHz 230mA DCR 1Ohm

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 240-CM1812B513R-1ACT-ND
Product Name Common Mode Chokes
Operating Temperature -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology
Application Common Mode Choke; RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

SMD 250MHz Inductor and Choke - 71-0402CS-3N3XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0033 microH
Inductance Tolerance 5 (+/- %)
View Details
Common Mode Chokes - 237-2272-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Common Mode Chokes - 486-3-127-627-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details