22µH @ 100kHz 2 Line Common Mode Choke Surface Mount 1.2 kOhms @ 10MHz 310mA DCR 1Ohm
22µH @ 100kHz 2 Line Common Mode Choke Surface Mount 1.2 kOhms @ 10MHz 310mA DCR 1Ohm
22µH @ 100kHz 2 Line Common Mode Choke Surface Mount 1.2 kOhms @ 10MHz 310mA DCR 1Ohm
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 240-CM1812B223R-1ADKR-ND |
| Product Name | Common Mode Chokes |
| Operating Temperature | -55 to 150 C (-67 to 302 F) |
| Mounting Option | Surface Mount Technology |
| Application | Common Mode Choke; RF Choke |