11µH @ 100kHz 2 Line Common Mode Choke Surface Mount 600 Ohms @ 10MHz 360mA DCR 600mOhm
11µH @ 100kHz 2 Line Common Mode Choke Surface Mount 600 Ohms @ 10MHz 360mA DCR 600mOhm
11µH @ 100kHz 2 Line Common Mode Choke Surface Mount 600 Ohms @ 10MHz 360mA DCR 600mOhm
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 240-CM1812B113R-1ATR-ND |
| Product Name | Common Mode Chokes |
| Operating Temperature | -55 to 150 C (-67 to 302 F) |
| Mounting Option | Surface Mount Technology |
| Application | Common Mode Choke; RF Choke |