Laird Technologies Common Mode Chokes CM1210B104R-1A

Description
100µH @ 100kHz 2 Line Common Mode Choke Surface Mount 5.1 kOhms @ 10MHz 150mA DCR 1.5Ohm
Request a Quote Datasheet
Description
100µH @ 100kHz 2 Line Common Mode Choke Surface Mount 5.1 kOhms @ 10MHz 150mA DCR 1.5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 240-CM1210B104R-1ATR-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
240-CM1210B104R-1ATR-ND
Common Mode Chokes 240-CM1210B104R-1ATR-ND
100µH @ 100kHz 2 Line Common Mode Choke Surface Mount 5.1 kOhms @ 10MHz 150mA DCR 1.5Ohm

100µH @ 100kHz 2 Line Common Mode Choke Surface Mount 5.1 kOhms @ 10MHz 150mA DCR 1.5Ohm

Buy Now Datasheet
Common Mode Chokes - 240-CM1210B104R-1ACT-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
240-CM1210B104R-1ACT-ND
Common Mode Chokes 240-CM1210B104R-1ACT-ND
100µH @ 100kHz 2 Line Common Mode Choke Surface Mount 5.1 kOhms @ 10MHz 150mA DCR 1.5Ohm

100µH @ 100kHz 2 Line Common Mode Choke Surface Mount 5.1 kOhms @ 10MHz 150mA DCR 1.5Ohm

Buy Now Datasheet
Common Mode Chokes - 240-CM1210B104R-1ADKR-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
240-CM1210B104R-1ADKR-ND
Common Mode Chokes 240-CM1210B104R-1ADKR-ND
100µH @ 100kHz 2 Line Common Mode Choke Surface Mount 5.1 kOhms @ 10MHz 150mA DCR 1.5Ohm

100µH @ 100kHz 2 Line Common Mode Choke Surface Mount 5.1 kOhms @ 10MHz 150mA DCR 1.5Ohm

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 240-CM1210B104R-1ATR-ND
Product Name Common Mode Chokes
Operating Temperature -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology
Application Common Mode Choke; RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-8N1 0402DC-8N1XJRW , 0402DC-8N1XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Smoothing Filter Chokes - C-8X - Triad Magnetics
Specs
Inductance Range 7.00E6 microH
Rated DC Current 57 milliamps
DCR 240 ohms
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Fixed Inductors - 486-3117-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details