Laird Technologies Common Mode Chokes CM0805D900R-10

Description
2 Line Common Mode Choke Surface Mount 90 Ohms @ 100MHz 400mA DCR 300mOhm
Request a Quote Datasheet
Description
2 Line Common Mode Choke Surface Mount 90 Ohms @ 100MHz 400mA DCR 300mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 240-2568-6-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
240-2568-6-ND
Common Mode Chokes 240-2568-6-ND
2 Line Common Mode Choke Surface Mount 90 Ohms @ 100MHz 400mA DCR 300mOhm

2 Line Common Mode Choke Surface Mount 90 Ohms @ 100MHz 400mA DCR 300mOhm

Buy Now Datasheet
Common Mode Chokes - 240-2568-1-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
240-2568-1-ND
Common Mode Chokes 240-2568-1-ND
2 Line Common Mode Choke Surface Mount 90 Ohms @ 100MHz 400mA DCR 300mOhm

2 Line Common Mode Choke Surface Mount 90 Ohms @ 100MHz 400mA DCR 300mOhm

Buy Now Datasheet
Common Mode Chokes - 240-2568-2-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
240-2568-2-ND
Common Mode Chokes 240-2568-2-ND
2 Line Common Mode Choke Surface Mount 90 Ohms @ 100MHz 400mA DCR 300mOhm

2 Line Common Mode Choke Surface Mount 90 Ohms @ 100MHz 400mA DCR 300mOhm

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 240-2568-6-ND
Product Name Common Mode Chokes
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Application Common Mode Choke; RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-4N7 0302CS-4N7XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Fixed Inductors - AX97-40102-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
View Details
500uH 630mA 550mOhm Inductor and Choke - 839-DSO1-175-0002 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 5.00E-4 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers