Laird Technologies Choke, Common, 100Mhz, Smd, 220R; Rated Current Laird CM0805C221R-10

Description
CHOKE, COMMON, 100MHZ, SMD, 220R; Rated Current:300mA; Inductance:-; Product Range:05 Series; Impedance:220ohm; Common Mode Filter Case:2mm x 1.2mm x 1.2mm; Automotive Qualification Standard:-; SVHC:No SVHC (15-Jan-2018); DC Current RoHS Compliant: Yes
Datasheet
Description
CHOKE, COMMON, 100MHZ, SMD, 220R; Rated Current:300mA; Inductance:-; Product Range:05 Series; Impedance:220ohm; Common Mode Filter Case:2mm x 1.2mm x 1.2mm; Automotive Qualification Standard:-; SVHC:No SVHC (15-Jan-2018); DC Current RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Choke, Common, 100Mhz, Smd, 220R; Rated Current Laird - 66W8668 - Newark, An Avnet Company
Chicago, IL, United States
Choke, Common, 100Mhz, Smd, 220R; Rated Current Laird
66W8668
Choke, Common, 100Mhz, Smd, 220R; Rated Current Laird 66W8668
CHOKE, COMMON, 100MHZ, SMD, 220R; Rated Current:300mA; Inductance:-; Product Range:05 Series; Impedance:220ohm; Common Mode Filter Case:2mm x 1.2mm x 1.2mm; Automotive Qualification Standard:-; SVHC:No SVHC (15-Jan-2018); DC Current RoHS Compliant: Yes

CHOKE, COMMON, 100MHZ, SMD, 220R; Rated Current:300mA; Inductance:-; Product Range:05 Series; Impedance:220ohm; Common Mode Filter Case:2mm x 1.2mm x 1.2mm; Automotive Qualification Standard:-; SVHC:No SVHC (15-Jan-2018); DC Current RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 66W8668
Product Name Choke, Common, 100Mhz, Smd, 220R; Rated Current Laird
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Line EMC Filters - RSHN-2010D - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Package / Mounting DIN rail
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); UL1283, CSA C22.2 No.8, EN60939
Rated Voltage 250 volts
View Details
2 suppliers
EMI/RFI Filters (LC, RC Networks) - 568-5870-2-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
CR7856 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details