Manufacturer: Laird-Signal Integrity Products
Win Source Part Number: 1029508-CM0805A371R-
Packaging: Reel - TR
Current Rating (Max): 100mA
Mounting: SMD (SMT)
Filter Type: Signal Line
Height (Max): 0.055" (1.40mm)
Number of Lines: 2
Impedance @ Frequency: 370 Ohm @ 100MHz
DC Resistance (DCR) (Max): 500 mOhm
Categories: Filters
Status: Active
Temperature Range - Operating: -40°C to 125°C
Dimension: Horizontal, 4 PC Pad
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Sufficient
Magnetics, EMI/RFI Shielding Chokes & Coils
2 Line Common Mode Choke Surface Mount 370 Ohms @ 100MHz 100mA DCR 500mOhm
2 Line Common Mode Choke Surface Mount 370 Ohms @ 100MHz 100mA DCR 500mOhm
2 Line Common Mode Choke Surface Mount 370 Ohms @ 100MHz 100mA DCR 500mOhm
| Win Source Electronics | Heilind Electronics, Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1029508-CM0805A371R-10 | CM0805A371R-10 | 240-2571-2-ND |
| Product Name | Common Mode Chokes - CM0805A371R-10 | Magnetics, EMI/RFI Shielding Chokes & Coils | Common Mode Chokes |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | |
| DCR | 0.5000 ohms | 0.5000 ohms | |
| Rated DC Current | 100 milliamps | 100 milliamps |