RF Transceiver 902MHz ~ 928MHz FHSS, FSK RS-485 115.2kbps
| DigiKey | |
|---|---|
| Product Category | RF Modules |
| Product Number | CL4790-1000-485-ND |
| Product Name | RF Receiver, Transmitter, and Transceiver Finished Units |
| Device Type | Rec-Trans |
| Applications | General Purpose |
| RF Modulation | Frequency Shift Key |
| Radio Technique | Frequency-Hopping Spread Spectrum |
| Features | RoHS |