Laird Technologies RF Receiver, Transmitter, and Transceiver Finished Units - CL2510-100-232 CL2510-100-232

Description
Manufacturer: Laird - Embedded Wireless Solutions Win Source Part Number: 771544-CL2510-100-23 2 Applications: General Frequency: 2.4GHz ~ 2.471GHz Operating Supply Voltage: 6 V ~ 30 V Function: Transceiver Interface: DB-9, RS 232 Power - Output: 50mW Sensitivity: -98dBm Modulation or Protocol: FHSS Part Status: Obsolete(EOL) Family Name: CL2510 Categories: RF/IF and RFID Data Rate (Maximum): 500kbps Introduction Date: March 18, 2010 Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Laird - Embedded Wireless Solutions Win Source Part Number: 771544-CL2510-100-23 2 Applications: General Frequency: 2.4GHz ~ 2.471GHz Operating Supply Voltage: 6 V ~ 30 V Function: Transceiver Interface: DB-9, RS 232 Power - Output: 50mW Sensitivity: -98dBm Modulation or Protocol: FHSS Part Status: Obsolete(EOL) Family Name: CL2510 Categories: RF/IF and RFID Data Rate (Maximum): 500kbps Introduction Date: March 18, 2010 Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receiver, Transmitter, and Transceiver Finished Units - CL2510-100-232 - 771544-CL2510-100-232 - Win Source Electronics
Laguna Hills, CA, United States
RF Receiver, Transmitter, and Transceiver Finished Units - CL2510-100-232
771544-CL2510-100-232
RF Receiver, Transmitter, and Transceiver Finished Units - CL2510-100-232 771544-CL2510-100-232
Manufacturer: Laird - Embedded Wireless Solutions Win Source Part Number: 771544-CL2510-100-23 2 Applications: General Frequency: 2.4GHz ~ 2.471GHz Operating Supply Voltage: 6 V ~ 30 V Function: Transceiver Interface: DB-9, RS 232 Power - Output: 50mW Sensitivity: -98dBm Modulation or Protocol: FHSS Part Status: Obsolete(EOL) Family Name: CL2510 Categories: RF/IF and RFID Data Rate (Maximum): 500kbps Introduction Date: March 18, 2010 Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Laird - Embedded Wireless Solutions
Win Source Part Number: 771544-CL2510-100-232
Applications: General
Frequency: 2.4GHz ~ 2.471GHz
Operating Supply Voltage: 6 V ~ 30 V
Function: Transceiver
Interface: DB-9, RS 232
Power - Output: 50mW
Sensitivity: -98dBm
Modulation or Protocol: FHSS
Part Status: Obsolete(EOL)
Family Name: CL2510
Categories: RF/IF and RFID
Data Rate (Maximum): 500kbps
Introduction Date: March 18, 2010
Estimated EOL Date: 2023
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 771544-CL2510-100-232
Product Name RF Receiver, Transmitter, and Transceiver Finished Units - CL2510-100-232
RFID Product Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-685 4308RV-685XJLD , 4308RV-685XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Universal programmable reader IC, iClass, RFID, NFC, Bluetooth, mobile credential capable custom code: LEGIC SM-6310 - SM-6310 - LEGIC Identsystems
Specs
Interface I²C; Wireless plus UArt and SPI
Memory 128000 to 512000 bits
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
AS3953 NFC Interface Tag.  NFC to SPI interface chip - AS3953 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 1 bits
View Details