Laird Technologies Common Mode Chokes CF0805D181R-10

Description
2 Line Common Mode Choke Surface Mount 180 Ohms @ 100MHz 400mA DCR 500mOhm
Request a Quote Datasheet
Description
2 Line Common Mode Choke Surface Mount 180 Ohms @ 100MHz 400mA DCR 500mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - CF0805D181R-10-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
CF0805D181R-10-ND
Common Mode Chokes CF0805D181R-10-ND
2 Line Common Mode Choke Surface Mount 180 Ohms @ 100MHz 400mA DCR 500mOhm

2 Line Common Mode Choke Surface Mount 180 Ohms @ 100MHz 400mA DCR 500mOhm

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number CF0805D181R-10-ND
Product Name Common Mode Chokes
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Application Common Mode Choke; RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

0201HL (0603) High Inductance Miniature Chip Inductors - 0201HL-47N 0201HL-47NXJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Encapsulated Toroidal Inductor - CMT908-V1 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 2000 to ? microH
DCR 0.0200 ohms
View Details
3 suppliers
Common Mode Chokes - DFK-175-0001-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details