Laird Technologies Common Mode Chokes - CC2824E513R-10 CC2824E513R-10

Description
Manufacturer: Laird-Signal Integrity Products Win Source Part Number: 1028061-CC2824E513R- 10 Packaging: Reel - TR Voltage Rating - AC: 42V Voltage Rating - DC: 80V Current Rating (Max): 800mA Mounting: SMD (SMT) Filter Type: Signal Line Height (Max): 0.193" (4.90mm) Number of Lines: 2 Impedance @ Frequency: 3.8 kOhm @ 50MHz Inductance @ Frequency: 51μH @ 100kHz DC Resistance (DCR) (Max): 300 mOhm Categories: Filters Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: Horizontal, 4 Flat Lead Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Laird-Signal Integrity Products Win Source Part Number: 1028061-CC2824E513R- 10 Packaging: Reel - TR Voltage Rating - AC: 42V Voltage Rating - DC: 80V Current Rating (Max): 800mA Mounting: SMD (SMT) Filter Type: Signal Line Height (Max): 0.193" (4.90mm) Number of Lines: 2 Impedance @ Frequency: 3.8 kOhm @ 50MHz Inductance @ Frequency: 51μH @ 100kHz DC Resistance (DCR) (Max): 300 mOhm Categories: Filters Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: Horizontal, 4 Flat Lead Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - CC2824E513R-10 - 1028061-CC2824E513R-10 - Win Source Electronics
Laguna Hills, CA, United States
Common Mode Chokes - CC2824E513R-10
1028061-CC2824E513R-10
Common Mode Chokes - CC2824E513R-10 1028061-CC2824E513R-10
Manufacturer: Laird-Signal Integrity Products Win Source Part Number: 1028061-CC2824E513R- 10 Packaging: Reel - TR Voltage Rating - AC: 42V Voltage Rating - DC: 80V Current Rating (Max): 800mA Mounting: SMD (SMT) Filter Type: Signal Line Height (Max): 0.193" (4.90mm) Number of Lines: 2 Impedance @ Frequency: 3.8 kOhm @ 50MHz Inductance @ Frequency: 51μH @ 100kHz DC Resistance (DCR) (Max): 300 mOhm Categories: Filters Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: Horizontal, 4 Flat Lead Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Laird-Signal Integrity Products
Win Source Part Number: 1028061-CC2824E513R-10
Packaging: Reel - TR
Voltage Rating - AC: 42V
Voltage Rating - DC: 80V
Current Rating (Max): 800mA
Mounting: SMD (SMT)
Filter Type: Signal Line
Height (Max): 0.193" (4.90mm)
Number of Lines: 2
Impedance @ Frequency: 3.8 kOhm @ 50MHz
Inductance @ Frequency: 51μH @ 100kHz
DC Resistance (DCR) (Max): 300 mOhm
Categories: Filters
Status: Active
Temperature Range - Operating: -40°C to 125°C
Dimension: Horizontal, 4 Flat Lead
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Common Mode Chokes - 240-2448-6-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
240-2448-6-ND
Common Mode Chokes 240-2448-6-ND
51µH @ 100kHz 2 Line Common Mode Choke Surface Mount 3.8 kOhms @ 50MHz 800mA DCR 300mOhm

51µH @ 100kHz 2 Line Common Mode Choke Surface Mount 3.8 kOhms @ 50MHz 800mA DCR 300mOhm

Buy Now Datasheet
Common Mode Chokes - 240-2448-2-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
240-2448-2-ND
Common Mode Chokes 240-2448-2-ND
51µH @ 100kHz 2 Line Common Mode Choke Surface Mount 3.8 kOhms @ 50MHz 800mA DCR 300mOhm

51µH @ 100kHz 2 Line Common Mode Choke Surface Mount 3.8 kOhms @ 50MHz 800mA DCR 300mOhm

Buy Now Datasheet
Common Mode Chokes - 240-2448-1-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
240-2448-1-ND
Common Mode Chokes 240-2448-1-ND
51µH @ 100kHz 2 Line Common Mode Choke Surface Mount 3.8 kOhms @ 50MHz 800mA DCR 300mOhm

51µH @ 100kHz 2 Line Common Mode Choke Surface Mount 3.8 kOhms @ 50MHz 800mA DCR 300mOhm

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1028061-CC2824E513R-10 240-2448-6-ND
Product Name Common Mode Chokes - CC2824E513R-10 Common Mode Chokes
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Inductance Range 51 microH
DCR 0.3000 ohms 0.3000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LFC32TER18K - 968038-LFC32TER18K - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.1800 microH
Inductance Tolerance 10 (+/- %)
View Details
Fixed Inductors - 1674-CL1008-J104JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-6N8 016008C-6N8XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details