Laird Technologies Common Mode Chokes CC2824E474R-00

Description
470µH @ 100kHz 2 Line Common Mode Choke Surface Mount 8.6 kOhms @ 5MHz 700mA DCR 260mOhm
Request a Quote Datasheet
Description
470µH @ 100kHz 2 Line Common Mode Choke Surface Mount 8.6 kOhms @ 5MHz 700mA DCR 260mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 240-2351-2-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
240-2351-2-ND
Common Mode Chokes 240-2351-2-ND
470µH @ 100kHz 2 Line Common Mode Choke Surface Mount 8.6 kOhms @ 5MHz 700mA DCR 260mOhm

470µH @ 100kHz 2 Line Common Mode Choke Surface Mount 8.6 kOhms @ 5MHz 700mA DCR 260mOhm

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 240-2351-2-ND
Product Name Common Mode Chokes
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Application Common Mode Choke; RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J123JAL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Fixed Inductors - A102551TR-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Thin Film
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-4N3 016008C-4N3XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details