Laird Technologies Common Mode Chokes CC2824E105R-10

Description
1mH @ 100kHz 2 Line Common Mode Choke Surface Mount 4.25 kOhms @ 7MHz 700mA DCR 260mOhm
Request a Quote Datasheet
Description
1mH @ 100kHz 2 Line Common Mode Choke Surface Mount 4.25 kOhms @ 7MHz 700mA DCR 260mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 240-CC2824E105R-10TR-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
240-CC2824E105R-10TR-ND
Common Mode Chokes 240-CC2824E105R-10TR-ND
1mH @ 100kHz 2 Line Common Mode Choke Surface Mount 4.25 kOhms @ 7MHz 700mA DCR 260mOhm

1mH @ 100kHz 2 Line Common Mode Choke Surface Mount 4.25 kOhms @ 7MHz 700mA DCR 260mOhm

Buy Now Datasheet
Common Mode Chokes - 240-CC2824E105R-10CT-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
240-CC2824E105R-10CT-ND
Common Mode Chokes 240-CC2824E105R-10CT-ND
1mH @ 100kHz 2 Line Common Mode Choke Surface Mount 4.25 kOhms @ 7MHz 700mA DCR 260mOhm

1mH @ 100kHz 2 Line Common Mode Choke Surface Mount 4.25 kOhms @ 7MHz 700mA DCR 260mOhm

Buy Now Datasheet
Common Mode Chokes - 240-CC2824E105R-10DKR-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
240-CC2824E105R-10DKR-ND
Common Mode Chokes 240-CC2824E105R-10DKR-ND
1mH @ 100kHz 2 Line Common Mode Choke Surface Mount 4.25 kOhms @ 7MHz 700mA DCR 260mOhm

1mH @ 100kHz 2 Line Common Mode Choke Surface Mount 4.25 kOhms @ 7MHz 700mA DCR 260mOhm

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 240-CC2824E105R-10TR-ND
Product Name Common Mode Chokes
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Application Common Mode Choke; RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

0201CT (0603) Low Profile Chip Inductors - 0201CT-8N2 0201CT-8N2XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-106R8 - Triad Magnetics
Specs
Technology Standard
Inductance Range 6.8 microH
DCR 0.1700 ohms
View Details
2 suppliers
Common Mode Chokes - 486-3-108-426-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details