Laird Technologies Common Mode Chokes CC2824B475R-10

Description
4.7mH @ 10kHz 2 Line Common Mode Choke Surface Mount 12.3 kOhms @ 2MHz 400mA DCR 1.3Ohm
Request a Quote Datasheet
Description
4.7mH @ 10kHz 2 Line Common Mode Choke Surface Mount 12.3 kOhms @ 2MHz 400mA DCR 1.3Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 240-CC2824B475R-10TR-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
240-CC2824B475R-10TR-ND
Common Mode Chokes 240-CC2824B475R-10TR-ND
4.7mH @ 10kHz 2 Line Common Mode Choke Surface Mount 12.3 kOhms @ 2MHz 400mA DCR 1.3Ohm

4.7mH @ 10kHz 2 Line Common Mode Choke Surface Mount 12.3 kOhms @ 2MHz 400mA DCR 1.3Ohm

Buy Now Datasheet
Common Mode Chokes - 240-CC2824B475R-10CT-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
240-CC2824B475R-10CT-ND
Common Mode Chokes 240-CC2824B475R-10CT-ND
4.7mH @ 10kHz 2 Line Common Mode Choke Surface Mount 12.3 kOhms @ 2MHz 400mA DCR 1.3Ohm

4.7mH @ 10kHz 2 Line Common Mode Choke Surface Mount 12.3 kOhms @ 2MHz 400mA DCR 1.3Ohm

Buy Now Datasheet
Laguna Hills, CA, United States
Common Mode Chokes - CC2824B475R-10
866012-CC2824B475R-10
Common Mode Chokes - CC2824B475R-10 866012-CC2824B475R-10
Manufacturer: Laird-Signal Integrity Products Win Source Part Number: 866012-CC2824B475R-1 0 Series: CC Operating Temperature Range: -40°C ~ 125°C Features: 4.7 mH @ 10 kHz 2 Line Common Mode Choke Surface Mount 12.3 kOhms @ 2 MHz 400mA DCR 1.3Ohm Package: Horizontal, 4 Flat Lead Package: Reel - TR Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: 240-2452-6, 240-2452-2, 240-2452-1, CC2824B475R10

Manufacturer: Laird-Signal Integrity Products
Win Source Part Number: 866012-CC2824B475R-10
Series: CC
Operating Temperature Range: -40°C ~ 125°C
Features: 4.7 mH @ 10 kHz 2 Line Common Mode Choke Surface Mount 12.3 kOhms @ 2 MHz 400mA DCR 1.3Ohm
Package: Horizontal, 4 Flat Lead
Package: Reel - TR
Mounting: Surface Mount
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8548.90.0100
Other Part Number: 240-2452-6, 240-2452-2, 240-2452-1, CC2824B475R10

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 240-CC2824B475R-10TR-ND 866012-CC2824B475R-10
Product Name Common Mode Chokes Common Mode Chokes - CC2824B475R-10
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Application Common Mode Choke; RF Choke RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

0402CT (1005) Low Profile Chip Inductors - 0402CT-12N 0402CT-12NXJRW , 0402CT-12NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R4-220-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2155JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Fixed Inductors - KQ0805TE68NJ - 1120677-KQ0805TE68NJ - Win Source Electronics
Specs
Configuration Fixed
View Details
2 suppliers