Laird Technologies Common Mode Chokes CC2824B475R-00

Description
4.7mH @ 10kHz 2 Line Common Mode Choke Surface Mount 12.3 kOhms @ 2MHz 400mA DCR 1.3Ohm
Request a Quote Datasheet
Description
4.7mH @ 10kHz 2 Line Common Mode Choke Surface Mount 12.3 kOhms @ 2MHz 400mA DCR 1.3Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 240-2354-2-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
240-2354-2-ND
Common Mode Chokes 240-2354-2-ND
4.7mH @ 10kHz 2 Line Common Mode Choke Surface Mount 12.3 kOhms @ 2MHz 400mA DCR 1.3Ohm

4.7mH @ 10kHz 2 Line Common Mode Choke Surface Mount 12.3 kOhms @ 2MHz 400mA DCR 1.3Ohm

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 240-2354-2-ND
Product Name Common Mode Chokes
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Application Common Mode Choke; RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-3N3 0302CS-3N3XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
E - Core Common Mode Inductor - CME375-9 - Triad Magnetics
Specs
Technology Standard
Inductance Range 176100 to ? microH
DCR 1.98 ohms
View Details
4 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 486-DKFP-C22C-2N3L-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details