The BMI-S-206-F is an RF shield frame designed for surface mount applications, measuring 1.326 inches (33.68 mm) in width and 1.450 inches (36.83 mm) in length. It features a cover height of 0.079 inches (2.00 mm) and an assembled height of 0.205 inches (5.21 mm). The shield is constructed from 1008/1010 pre-plated cold rolled steel, 1/2 hard, with a matte tin finish ranging from 1.25 to 5.00 microns. The product is available in tape and reel packaging with a reel diameter of 381 mm and a tape width of 56 mm, accommodating a pitch of 40 mm. The frame and cover are packaged and sold separately, and other material options may be available upon consultation with sales.
RF Shield Frame 1.326" (33.68mm) X 1.450" (36.83mm) Surface Mount
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Radiation Shielding |
| Product Number | BMI-S-206-F |
| Product Name | RF Shields |