Laird Technologies RF Shields - BMI-S-201-F BMI-S-201-F

Description
Manufacturer: Laird Technologies EMI Win Source Part Number: 130658-BMI-S-201-F Packaging: Reel - TR Type: Frame Mounting: Solder Length - Overall: 0.538" (13.66mm) Height - Overall: 0.100" (2.54mm) Width - Overall: 0.500" (12.70mm) Categories: RF/IF and RFID Status: Active Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Laird Technologies EMI Win Source Part Number: 130658-BMI-S-201-F Packaging: Reel - TR Type: Frame Mounting: Solder Length - Overall: 0.538" (13.66mm) Height - Overall: 0.100" (2.54mm) Width - Overall: 0.500" (12.70mm) Categories: RF/IF and RFID Status: Active Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Shields - BMI-S-201-F - 130658-BMI-S-201-F - Win Source Electronics
Laguna Hills, CA, United States
RF Shields - BMI-S-201-F
130658-BMI-S-201-F
RF Shields - BMI-S-201-F 130658-BMI-S-201-F
Manufacturer: Laird Technologies EMI Win Source Part Number: 130658-BMI-S-201-F Packaging: Reel - TR Type: Frame Mounting: Solder Length - Overall: 0.538" (13.66mm) Height - Overall: 0.100" (2.54mm) Width - Overall: 0.500" (12.70mm) Categories: RF/IF and RFID Status: Active Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Laird Technologies EMI
Win Source Part Number: 130658-BMI-S-201-F
Packaging: Reel - TR
Type: Frame
Mounting: Solder
Length - Overall: 0.538" (13.66mm)
Height - Overall: 0.100" (2.54mm)
Width - Overall: 0.500" (12.70mm)
Categories: RF/IF and RFID
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 130658-BMI-S-201-F
Product Name RF Shields - BMI-S-201-F
Unlock Full Specs
to access all available technical data

Similar Products

ZXC Series Z-Axis RFID Transponder Coils - ZXC-495 ZXC-495XJLC - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
AS3955 NFC Interface Tag.  NFC to SPI/I2C interface NFC Forum Compliant Dynamic Tag - AS3955 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 2 to 4 bits
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details