Laird Technologies Pads, Sheets, Bridges A17690-09

Description
Thermal Pad Pink 228.60mm x 228.60mm Square Tacky - One Side
Request a Quote Datasheet
Description
Thermal Pad Pink 228.60mm x 228.60mm Square Tacky - One Side
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pads, Sheets, Bridges - 926-1666-ND - DigiKey
Thief River Falls, MN, United States
Pads, Sheets, Bridges
926-1666-ND
Pads, Sheets, Bridges 926-1666-ND
Thermal Pad Pink 228.60mm x 228.60mm Square Tacky - One Side

Thermal Pad Pink 228.60mm x 228.60mm Square Tacky - One Side

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Leveling and Filling Compounds
Product Number 926-1666-ND
Product Name Pads, Sheets, Bridges
Thermal Conductivity 5 W/m-K (2.89 BTU-ft/hr-ft²-F)
Unlock Full Specs
to access all available technical data

Similar Products

Room Temperature Curing Epoxy Features Low Thermal Resistance - EP30TC - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  ; Room Temperature Vulcanizing or Curing
Chemical System Epoxy
Composition Filled
View Details
Fillers & Putties - 4479719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type / Form Liquid
Features Sealant
Use Temperature 122 F (50 C)
View Details
Underfill Materials for Printed Circuit Boards (PCBs) - ALPHA ® HiTech ® CU31-3300 - MacDermid Alpha Electronics Solutions
Specs
Industry Electronics
Elongation 10.1 %
Dielectric Strength 635 kV/in (250 kV/cm)
View Details
Retaining Compounds - LOCTITE 638 - Henkel Corporation - Industrial
Henkel Corporation - Industrial
Specs
Substrate Compatibility Metal
Viscosity 2500 cP
Gap Fill 0.0100 inch (0.2540 mm)
View Details