Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LEVELING AND FILLING COMPOUNDS
LAIRD TECHNOLOGIES
A17682-020 -- PADS, SHEETS, BRIDGES
Laird Technologies
Pads, Sheets, Bridges
A17682-020
Description
Thermal Pad Gray 228.60mm x 228.60mm Square
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
Thermal Pad Gray 228.60mm x 228.60mm Square
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Pads, Sheets, Bridges
926-1810-ND
Pads, Sheets, Bridges
926-1810-ND
Thermal Pad Gray 228.60mm x 228.60mm Square
Thermal Pad Gray 228.60mm x 228.60mm Square
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Leveling and Filling Compounds
Product Number
926-1810-ND
Product Name
Pads, Sheets, Bridges
Thermal Conductivity
3 W/m-K (1.73 BTU-ft/hr-ft²-F)
Unlock Full Specs
to access all available technical data
Similar Products
Master Bond, Inc.
Low Stress, NASA Low Outgassing Silicone Adhesive
MasterSil 920-LO
Specs
Cure / Technology
Thermoset; Single Component; Room Temperature Vulcanizing or Curing
Composition
Unfilled
Type / Form
Liquid
View Details
MacDermid Alpha Electronics Solutions
Underfill Materials for Printed Circuit Boards (PCBs)
ALPHA ® HiTech ® CU31-3300
Specs
Industry
Electronics
Elongation
10.1 %
Dielectric Strength
635 kV/in (250 kV/cm)
View Details
RS Components, Ltd.
Fillers & Putties
4479719
Specs
Type / Form
Liquid
Features
Sealant
Use Temperature
122 F (50 C)
View Details
Aremco Products, Inc.
Pyro-Putty®
657
Specs
Cure / Technology
Thermoset
Chemical System
Ceramic
Composition
Filled
View Details