Laird Technologies Thermal Phase Change Material, 3.8W/mk; Insulator Body Material Laird A16000-01

Description
THERMAL PHASE CHANGE MATERIAL, 3.8W/MK; Insulator Body Material:Film, Non-Reinforced; Thermal Conductivity:3.8W/m. K; Breakdown Voltage Vbr:-; Thickness:-; Volume Resistivity:30000000 00000ohm-cm; Thermal Impedance:-; Dielectric RoHS Compliant: Yes
Datasheet
Description
THERMAL PHASE CHANGE MATERIAL, 3.8W/MK; Insulator Body Material:Film, Non-Reinforced; Thermal Conductivity:3.8W/m. K; Breakdown Voltage Vbr:-; Thickness:-; Volume Resistivity:30000000 00000ohm-cm; Thermal Impedance:-; Dielectric RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal Phase Change Material, 3.8W/mk; Insulator Body Material Laird - 56Y0164 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Phase Change Material, 3.8W/mk; Insulator Body Material Laird
56Y0164
Thermal Phase Change Material, 3.8W/mk; Insulator Body Material Laird 56Y0164
THERMAL PHASE CHANGE MATERIAL, 3.8W/MK; Insulator Body Material:Film, Non-Reinforced; Thermal Conductivity:3.8W/m. K; Breakdown Voltage Vbr:-; Thickness:-; Volume Resistivity:30000000 00000ohm-cm; Thermal Impedance:-; Dielectric RoHS Compliant: Yes

THERMAL PHASE CHANGE MATERIAL, 3.8W/MK; Insulator Body Material:Film, Non-Reinforced; Thermal Conductivity:3.8W/m.K; Breakdown Voltage Vbr:-; Thickness:-; Volume Resistivity:3000000000000ohm-cm; Thermal Impedance:-; Dielectric RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermal Compounds and Thermal Interface Materials
Product Number 56Y0164
Product Name Thermal Phase Change Material, 3.8W/mk; Insulator Body Material Laird
Thermal Conductivity 3.8 W/m-K (2.2 BTU-ft/hr-ft²-F)
Unlock Full Specs
to access all available technical data

Similar Products

Heat Transfer Compound - T-3 - Thermon, Inc
Specs
Cure / Technology Single Component
Form / Shape Grease, Paste; Gap Filler, Foam in Place Gasket
Use Temperature 32 to 850 F (0 to 454 C)
View Details
Thermal Pads - 607026 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermal Conductivity 9 W/m-K (5.2 BTU-ft/hr-ft²-F)
View Details
Toughened, two component epoxy for bonding, sealing and coating - Supreme 34AO - Master Bond, Inc.
Specs
Type High Dielectric
Cure / Technology Thermoset; Two Component  
Form / Shape Grease, Paste
View Details
Thermal Interface Materials -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Form / Shape Liquid; Foam; Gap Filler, Foam in Place Gasket
Industry Electronics; Semiconductors, IC's
Features EMI/RFI Shielding
View Details