Laird Technologies Thermal Insulator Bush, Film, 3.8W/m.k; Insulator Body Material Laird A15372-02

Description
THERMAL INSULATOR BUSH, FILM, 3.8W/M.K; Insulator Body Material:Film, Non-Reinforced; Thermal Conductivity:3.8W/m. K; Breakdown Voltage Vbr:-; Thickness:0.127mm; Volume Resistivity:30000000 00000ohm-cm; Thermal Impedance:- RoHS Compliant: Yes
Datasheet
Description
THERMAL INSULATOR BUSH, FILM, 3.8W/M.K; Insulator Body Material:Film, Non-Reinforced; Thermal Conductivity:3.8W/m. K; Breakdown Voltage Vbr:-; Thickness:0.127mm; Volume Resistivity:30000000 00000ohm-cm; Thermal Impedance:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal Insulator Bush, Film, 3.8W/m.k; Insulator Body Material Laird - 56Y0165 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Insulator Bush, Film, 3.8W/m.k; Insulator Body Material Laird
56Y0165
Thermal Insulator Bush, Film, 3.8W/m.k; Insulator Body Material Laird 56Y0165
THERMAL INSULATOR BUSH, FILM, 3.8W/M.K; Insulator Body Material:Film, Non-Reinforced; Thermal Conductivity:3.8W/m. K; Breakdown Voltage Vbr:-; Thickness:0.127mm; Volume Resistivity:30000000 00000ohm-cm; Thermal Impedance:- RoHS Compliant: Yes

THERMAL INSULATOR BUSH, FILM, 3.8W/M.K; Insulator Body Material:Film, Non-Reinforced; Thermal Conductivity:3.8W/m.K; Breakdown Voltage Vbr:-; Thickness:0.127mm; Volume Resistivity:3000000000000ohm-cm; Thermal Impedance:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermal Compounds and Thermal Interface Materials
Product Number 56Y0165
Product Name Thermal Insulator Bush, Film, 3.8W/m.k; Insulator Body Material Laird
Thermal Conductivity 3.8 W/m-K (2.2 BTU-ft/hr-ft²-F)
Unlock Full Specs
to access all available technical data

Similar Products

Edgebond Epoxy - ALPHA ® HiTech ® CF31-4026 Edgebond - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
Specs
Chemical System Epoxy
Industry Automotive; Electronics; Semiconductors, IC's
View Details
2-Part, Silicone Potting Compound and Encapsulant, UL Listed - QSil-563 - CHT USA Inc.
Specs
Cure / Technology Two Component  ; Addition
Industry Automotive; Electronics
Features Flame Retardant; UL Rating
View Details
Pedigree® - 40 VTC-40F - ELANTAS North America LLC
ELANTAS North America LLC
Specs
Type High Dielectric
Cure / Technology Thermoset; Single Component
Form / Shape Liquid
View Details
Heat sink putty for the consumer electronics industry - SE500AB - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Form / Shape Gel
Chemical System Silicone
Industry Electronics
View Details