Laird Technologies Pads, Sheets, Bridges A15322-01

Description
Thermal Pad Green 228.60mm x 228.60mm Square
Request a Quote Datasheet
Description
Thermal Pad Green 228.60mm x 228.60mm Square
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pads, Sheets, Bridges - A15322-01-ND - DigiKey
Thief River Falls, MN, United States
Pads, Sheets, Bridges
A15322-01-ND
Pads, Sheets, Bridges A15322-01-ND
Thermal Pad Green 228.60mm x 228.60mm Square

Thermal Pad Green 228.60mm x 228.60mm Square

Buy Now Datasheet
Thermal Gap Filler, 229 X 229Mm, 0.5Mm; Thermal Conductivity Laird - 52Y0856 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Gap Filler, 229 X 229Mm, 0.5Mm; Thermal Conductivity Laird
52Y0856
Thermal Gap Filler, 229 X 229Mm, 0.5Mm; Thermal Conductivity Laird 52Y0856
THERMAL GAP FILLER, 229 X 229MM, 0.5MM; Thermal Conductivity:1.2W/m. K; Conductive Material:Silicone Elastomer; Thickness:0.5mm; Thermal Impedance:-; Dielectric Strength:-; External Length:229mm; External Width:229mm; Product RoHS Compliant: Yes

THERMAL GAP FILLER, 229 X 229MM, 0.5MM; Thermal Conductivity:1.2W/m.K; Conductive Material:Silicone Elastomer; Thickness:0.5mm; Thermal Impedance:-; Dielectric Strength:-; External Length:229mm; External Width:229mm; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Leveling and Filling Compounds Thermal Compounds and Thermal Interface Materials
Product Number A15322-01-ND 52Y0856
Product Name Pads, Sheets, Bridges Thermal Gap Filler, 229 X 229Mm, 0.5Mm; Thermal Conductivity Laird
Thermal Conductivity 1.2 W/m-K (0.6933 BTU-ft/hr-ft²-F) 1.2 W/m-K (0.6933 BTU-ft/hr-ft²-F)
Unlock Full Specs
to access all available technical data

Similar Products

Heat Transfer Compound - T-99 - Thermon, Inc
Specs
Cure / Technology Single Component
Form / Shape Die Bonding Adhesives; Grease, Paste
Use Temperature 32 to 2200 F (0 to 1204 C)
View Details
One Part Silver Conductive Epoxy with Ultra High Heat Transfer Capability - EP3HTSDA-2 - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Single Component
Form / Shape Liquid; Gap Filler, Foam in Place Gasket
Chemical System Epoxy
View Details
Thermal Interface Materials -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Form / Shape Liquid; Foam; Gap Filler, Foam in Place Gasket
Industry Electronics; Semiconductors, IC's
Features EMI/RFI Shielding
View Details