Laird Technologies Thermal Interface, 12 X 18, 6Kv; Insulator Body Material Laird A15295-01

Description
THERMAL INTERFACE, 12" X 18", 6KV; Insulator Body Material:-; Thermal Conductivity:-; Breakdown Voltage Vbr:6kV; Thickness:0.13mm; Volume Resistivity:1000000M ohm-m; Thermal Impedance:1.36°C/W; Dielectric Strength:-; Product Range:-; RoHS Compliant: Yes
Datasheet
Description
THERMAL INTERFACE, 12" X 18", 6KV; Insulator Body Material:-; Thermal Conductivity:-; Breakdown Voltage Vbr:6kV; Thickness:0.13mm; Volume Resistivity:1000000M ohm-m; Thermal Impedance:1.36°C/W; Dielectric Strength:-; Product Range:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal Interface, 12 X 18, 6Kv; Insulator Body Material Laird - 56Y0072 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Interface, 12 X 18, 6Kv; Insulator Body Material Laird
56Y0072
Thermal Interface, 12 X 18, 6Kv; Insulator Body Material Laird 56Y0072
THERMAL INTERFACE, 12" X 18", 6KV; Insulator Body Material:-; Thermal Conductivity:-; Breakdown Voltage Vbr:6kV; Thickness:0.13mm; Volume Resistivity:1000000M ohm-m; Thermal Impedance:1.36°C/W; Dielectric Strength:-; Product Range:-; RoHS Compliant: Yes

THERMAL INTERFACE, 12" X 18", 6KV; Insulator Body Material:-; Thermal Conductivity:-; Breakdown Voltage Vbr:6kV; Thickness:0.13mm; Volume Resistivity:1000000Mohm-m; Thermal Impedance:1.36°C/W; Dielectric Strength:-; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermal Compounds and Thermal Interface Materials
Product Number 56Y0072
Product Name Thermal Interface, 12 X 18, 6Kv; Insulator Body Material Laird
Unlock Full Specs
to access all available technical data

Similar Products

Ultra-high Thermal Conductivity Carbon Fiber Thermal Interface Material for Automotive Electronics - CSF40 - Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Form / Shape Pad
Industry Electronics
Use Temperature ? to 320 F (? to 160 C)
View Details
Formulations - Chemistries - Thermally Conductive Adhesives - DISSIPATOR 746D - 746D - Hernon Manufacturing, Inc.
Specs
Cure / Technology Room Temperature Vulcanizing or Curing
Chemical System Silicone
Industry Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
View Details
Thermally Conductive, Heat Resistant Epoxy - EP21TCHT-1 - Master Bond, Inc.
Specs
Type High Dielectric
Cure / Technology Thermoset; Two Component  
Form / Shape Liquid; Optional Premixed and Frozen; Gap Filler, Foam in Place Gasket
View Details
Thermal Grease - 1873460 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Liquid; Tube; Grease, Paste
View Details